Capital Lighting, Inc. E94406-10SN Mini Pendants-Cable 341421

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051428 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051428 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94406-10SN Mini Pendants-Cable - 341421 - Capital Lighting, Inc.
Columbus, OH, USA
E94406-10SN Mini Pendants-Cable
341421
E94406-10SN Mini Pendants-Cable 341421
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051428 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.75
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051428
Category: Mini Pendant
Glass: Clear/White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341421
Product Name E94406-10SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details