Capital Lighting, Inc. E94843-102SN Island/Pool Table-3 Light Bar 341397

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052531 Category: Linear Pendant Glass: Amber Lava Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052531 Category: Linear Pendant Glass: Amber Lava Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94843-102SN Island/Pool Table-3 Light Bar - 341397 - Capital Lighting, Inc.
Columbus, OH, USA
E94843-102SN Island/Pool Table-3 Light Bar
341397
E94843-102SN Island/Pool Table-3 Light Bar 341397
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Length 10.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052531 Category: Linear Pendant Glass: Amber Lava Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Length 10.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052531
Category: Linear Pendant
Glass: Amber Lava
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341397
Product Name E94843-102SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details