Capital Lighting, Inc. E94937-108SN Island/Pool Table-4 Light + 341378

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052678 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052678 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94937-108SN Island/Pool Table-4 Light + - 341378 - Capital Lighting, Inc.
Columbus, OH, USA
E94937-108SN Island/Pool Table-4 Light +
341378
E94937-108SN Island/Pool Table-4 Light + 341378
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052678 Category: Linear Pendant Glass: Grape Swirl Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052678
Category: Linear Pendant
Glass: Grape Swirl
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341378
Product Name E94937-108SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details