Capital Lighting, Inc. E95480-102SN Mini Pendants-Drum Shades 341364

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052784 Category: Mini Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052784 Category: Mini Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E95480-102SN Mini Pendants-Drum Shades - 341364 - Capital Lighting, Inc.
Columbus, OH, USA
E95480-102SN Mini Pendants-Drum Shades
341364
E95480-102SN Mini Pendants-Drum Shades 341364
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052784 Category: Mini Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094052784
Category: Mini Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341364
Product Name E95480-102SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details