Capital Lighting, Inc. 6766-4-86 Foyer/Hall Lanterns-Open Frame 340935

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6766-4-86 Foyer/Hall Lanterns-Open Frame - 340935 - Capital Lighting, Inc.
Columbus, OH, USA
6766-4-86 Foyer/Hall Lanterns-Open Frame
340935
6766-4-86 Foyer/Hall Lanterns-Open Frame 340935
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340935
Product Name 6766-4-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details