Capital Lighting, Inc. 6765-4-34 Foyer/Hall Lanterns-Open Frame 340932

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Red Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Red Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6765-4-34 Foyer/Hall Lanterns-Open Frame - 340932 - Capital Lighting, Inc.
Columbus, OH, USA
6765-4-34 Foyer/Hall Lanterns-Open Frame
340932
6765-4-34 Foyer/Hall Lanterns-Open Frame 340932
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Red Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Red
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340932
Product Name 6765-4-34 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details