Capital Lighting, Inc. 8019-4-84 Pendants-Fabric Shade 340926

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8019-4-84 Pendants-Fabric Shade - 340926 - Capital Lighting, Inc.
Columbus, OH, USA
8019-4-84 Pendants-Fabric Shade
340926
8019-4-84 Pendants-Fabric Shade 340926
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340926
Product Name 8019-4-84 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details