Capital Lighting, Inc. 7919-4-86 Exterior -Wall Mount 340924

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7919-4-86 Exterior -Wall Mount - 340924 - Capital Lighting, Inc.
Columbus, OH, USA
7919-4-86 Exterior -Wall Mount
340924
7919-4-86 Exterior -Wall Mount 340924
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340924
Product Name 7919-4-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details