PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Weight: 9.8
Product Name: Three Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340917 |
| Product Name | 6826-3-44 Foyer/Hall Lanterns-Open Frame |
| Application | Residential |