Capital Lighting, Inc. 7024-2-86 Exterior -Wall Mount 340916

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7024-2-86 Exterior -Wall Mount - 340916 - Capital Lighting, Inc.
Columbus, OH, USA
7024-2-86 Exterior -Wall Mount
340916
7024-2-86 Exterior -Wall Mount 340916
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.75
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340916
Product Name 7024-2-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details