Capital Lighting, Inc. 6852-6-56 Foyer/Hall Lanterns-Glass w/Frame 340914

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Entry Light Category: Entry Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Entry Light Category: Entry Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6852-6-56 Foyer/Hall Lanterns-Glass w/Frame - 340914 - Capital Lighting, Inc.
Columbus, OH, USA
6852-6-56 Foyer/Hall Lanterns-Glass w/Frame
340914
6852-6-56 Foyer/Hall Lanterns-Glass w/Frame 340914
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Entry Light Category: Entry Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Manchester Grey W
Product Name: Six Light Entry Light
Category: Entry
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340914
Product Name 6852-6-56 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details