Capital Lighting, Inc. 7044-3-86 Exterior -Wall Mount 340905

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 22.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 22.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7044-3-86 Exterior -Wall Mount - 340905 - Capital Lighting, Inc.
Columbus, OH, USA
7044-3-86 Exterior -Wall Mount
340905
7044-3-86 Exterior -Wall Mount 340905
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 22.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 22.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340905
Product Name 7044-3-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details