Capital Lighting, Inc. 7043-3-86 Exterior -Wall Mount 340901

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7043-3-86 Exterior -Wall Mount - 340901 - Capital Lighting, Inc.
Columbus, OH, USA
7043-3-86 Exterior -Wall Mount
340901
7043-3-86 Exterior -Wall Mount 340901
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340901
Product Name 7043-3-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details