PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.50
Length 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: One Light Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340818 |
| Product Name | Sconces-Single Candle |
| Application | Residential |