Capital Lighting, Inc. 2055BD Flush Mounts-Drum Shades 340788

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Three Light Ceiling Fixture UPC: 841224084519 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Three Light Ceiling Fixture UPC: 841224084519 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2055BD Flush Mounts-Drum Shades - 340788 - Capital Lighting, Inc.
Columbus, OH, USA
2055BD Flush Mounts-Drum Shades
340788
2055BD Flush Mounts-Drum Shades 340788
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Three Light Ceiling Fixture UPC: 841224084519 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Bronze With Gold Dust
Product Name: Three Light Ceiling Fixture
UPC: 841224084519
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340788
Product Name 2055BD Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details