Capital Lighting, Inc. 2005SG Flush Mounts-Bowl Style 340785

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Three Light Ceiling Fixture UPC: 841224084502 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Three Light Ceiling Fixture UPC: 841224084502 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2005SG Flush Mounts-Bowl Style - 340785 - Capital Lighting, Inc.
Columbus, OH, USA
2005SG Flush Mounts-Bowl Style
340785
2005SG Flush Mounts-Bowl Style 340785
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver And Gold Leaf Product Name: Three Light Ceiling Fixture UPC: 841224084502 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver And Gold Leaf
Product Name: Three Light Ceiling Fixture
UPC: 841224084502
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340785
Product Name 2005SG Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details