Capital Lighting, Inc. 1036BB-118 Bathroom Fixtures-Five+Lights 340783

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083918 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083918 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1036BB-118 Bathroom Fixtures-Five+Lights - 340783 - Capital Lighting, Inc.
Columbus, OH, USA
1036BB-118 Bathroom Fixtures-Five+Lights
340783
1036BB-118 Bathroom Fixtures-Five+Lights 340783
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Vanity Fixture UPC: 841224083918 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Bronze
Product Name: Six Light Vanity Fixture
UPC: 841224083918
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340783
Product Name 1036BB-118 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details