Capital Lighting, Inc. 1032BB-118 Bathroom Fixtures-Two Lights 340759

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity Fixture UPC: 841224075418 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity Fixture UPC: 841224075418 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1032BB-118 Bathroom Fixtures-Two Lights - 340759 - Capital Lighting, Inc.
Columbus, OH, USA
1032BB-118 Bathroom Fixtures-Two Lights
340759
1032BB-118 Bathroom Fixtures-Two Lights 340759
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Product Name: Two Light Vanity Fixture UPC: 841224075418 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224075418
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340759
Product Name 1032BB-118 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details