Capital Lighting, Inc. 1032BB-256 Bathroom Fixtures-Two Lights 340754

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224083864 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224083864 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1032BB-256 Bathroom Fixtures-Two Lights - 340754 - Capital Lighting, Inc.
Columbus, OH, USA
1032BB-256 Bathroom Fixtures-Two Lights
340754
1032BB-256 Bathroom Fixtures-Two Lights 340754
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224083864 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224083864
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340754
Product Name 1032BB-256 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details