Capital Lighting, Inc. 1033BB-256 Bathroom Fixtures-Three Lights 340753

Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224083871 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224083871 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1033BB-256 Bathroom Fixtures-Three Lights - 340753 - Capital Lighting, Inc.
Columbus, OH, USA
1033BB-256 Bathroom Fixtures-Three Lights
340753
1033BB-256 Bathroom Fixtures-Three Lights 340753
PRODUCT DETAILS / SPECS Height: 7.75 Length 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224083871 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224083871
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340753
Product Name 1033BB-256 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details