Capital Lighting, Inc. 8441AN-102 Sconces-Single Glass 340673

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224085042 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224085042 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8441AN-102 Sconces-Single Glass - 340673 - Capital Lighting, Inc.
Columbus, OH, USA
8441AN-102 Sconces-Single Glass
340673
8441AN-102 Sconces-Single Glass 340673
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224085042 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Nickel
Product Name: One Light Sconce
UPC: 841224085042
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340673
Product Name 8441AN-102 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details