Capital Lighting, Inc. 8441BB-102 Sconces-Single Glass 340671

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085059 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085059 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8441BB-102 Sconces-Single Glass - 340671 - Capital Lighting, Inc.
Columbus, OH, USA
8441BB-102 Sconces-Single Glass
340671
8441BB-102 Sconces-Single Glass 340671
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224085059 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224085059
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340671
Product Name 8441BB-102 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details