Capital Lighting, Inc. 8442AN-102 Bathroom Fixtures-Two Lights 340670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Nickel Product Name: Two Light Vanity Fixture UPC: 841224085066 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Nickel Product Name: Two Light Vanity Fixture UPC: 841224085066 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8442AN-102 Bathroom Fixtures-Two Lights - 340670 - Capital Lighting, Inc.
Columbus, OH, USA
8442AN-102 Bathroom Fixtures-Two Lights
340670
8442AN-102 Bathroom Fixtures-Two Lights 340670
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Aged Nickel Product Name: Two Light Vanity Fixture UPC: 841224085066 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Aged Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224085066
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340670
Product Name 8442AN-102 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details