Capital Lighting, Inc. 87-6857-45 Lamps-Table Lamps 340669

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lt.Blue-Wedgewood Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lt.Blue-Wedgewood Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6857-45 Lamps-Table Lamps - 340669 - Capital Lighting, Inc.
Columbus, OH, USA
87-6857-45 Lamps-Table Lamps
340669
87-6857-45 Lamps-Table Lamps 340669
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lt.Blue-Wedgewood Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.90
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lt.Blue-Wedgewood
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340669
Product Name 87-6857-45 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details