Capital Lighting, Inc. 87-6859-37 Lamps-Table Lamps 340667

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6859-37 Lamps-Table Lamps - 340667 - Capital Lighting, Inc.
Columbus, OH, USA
87-6859-37 Lamps-Table Lamps
340667
87-6859-37 Lamps-Table Lamps 340667
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.36
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ecru
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340667
Product Name 87-6859-37 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details