Capital Lighting, Inc. 87-6864-7W Lamps-Table Lamps 340666

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White-Rubbed Weight: 12.98 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White-Rubbed Weight: 12.98 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6864-7W Lamps-Table Lamps - 340666 - Capital Lighting, Inc.
Columbus, OH, USA
87-6864-7W Lamps-Table Lamps
340666
87-6864-7W Lamps-Table Lamps 340666
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White-Rubbed Weight: 12.98 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White-Rubbed
Weight: 12.98
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340666
Product Name 87-6864-7W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details