Capital Lighting, Inc. 87-6861-37 Lamps-Table Lamps 340664

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6861-37 Lamps-Table Lamps - 340664 - Capital Lighting, Inc.
Columbus, OH, USA
87-6861-37 Lamps-Table Lamps
340664
87-6861-37 Lamps-Table Lamps 340664
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ecru Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ecru
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340664
Product Name 87-6861-37 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details