Capital Lighting, Inc. 87-6865-21 Lamps-Table Lamps 340663

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Brown Weight: 9.24 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Brown Weight: 9.24 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6865-21 Lamps-Table Lamps - 340663 - Capital Lighting, Inc.
Columbus, OH, USA
87-6865-21 Lamps-Table Lamps
340663
87-6865-21 Lamps-Table Lamps 340663
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Brown Weight: 9.24 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Brown
Weight: 9.24
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340663
Product Name 87-6865-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details