Capital Lighting, Inc. 87-6795-82 Lamps-Table Lamps 340645

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter-Aged Weight: 17.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter-Aged Weight: 17.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6795-82 Lamps-Table Lamps - 340645 - Capital Lighting, Inc.
Columbus, OH, USA
87-6795-82 Lamps-Table Lamps
340645
87-6795-82 Lamps-Table Lamps 340645
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter-Aged Weight: 17.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pewter-Aged
Weight: 17.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340645
Product Name 87-6795-82 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details