Capital Lighting, Inc. 87-6765-24 Lamps-Table Lamps 340643

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.52 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Sand Weight: 17.6 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.52 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Sand Weight: 17.6 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6765-24 Lamps-Table Lamps - 340643 - Capital Lighting, Inc.
Columbus, OH, USA
87-6765-24 Lamps-Table Lamps
340643
87-6765-24 Lamps-Table Lamps 340643
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.52 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Carmel Sand Weight: 17.6 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.52
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Carmel Sand
Weight: 17.6
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340643
Product Name 87-6765-24 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details