Capital Lighting, Inc. 87-6993-31 Lamps-Table Lamps 340639

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Metallics Weight: 13.2 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Metallics Weight: 13.2 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6993-31 Lamps-Table Lamps - 340639 - Capital Lighting, Inc.
Columbus, OH, USA
87-6993-31 Lamps-Table Lamps
340639
87-6993-31 Lamps-Table Lamps 340639
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Metallics Weight: 13.2 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Multi Metallics
Weight: 13.2
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340639
Product Name 87-6993-31 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details