Capital Lighting, Inc. Sconces-Single Glass 340586

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 340586 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
340586
Sconces-Single Glass 340586
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 19.25
Length 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 5
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340586
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details