Capital Lighting, Inc. Bathroom Fixtures-Three Lights 340584

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath Bar Category: Bath Bar Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath Bar Category: Bath Bar Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 340584 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
340584
Bathroom Fixtures-Three Lights 340584
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath Bar Category: Bath Bar Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Bath Bar
Category: Bath Bar
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340584
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details