Capital Lighting, Inc. Sconces-Single Glass 340583

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 340583 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
340583
Sconces-Single Glass 340583
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 5
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340583
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details