Capital Lighting, Inc. Sconces-Double Candle 340568

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 340568 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
340568
Sconces-Double Candle 340568
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blush Weight: 8 Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Blush
Weight: 8
Product Name: Two Light Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340568
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details