Capital Lighting, Inc. Bathroom Fixtures-Two Lights 340524

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 9 Product Name: Two Light Bath Bar UPC: 633779001741 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 9 Product Name: Two Light Bath Bar UPC: 633779001741 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 340524 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
340524
Bathroom Fixtures-Two Lights 340524
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 9 Product Name: Two Light Bath Bar UPC: 633779001741 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Bulb
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 9
Product Name: Two Light Bath Bar
UPC: 633779001741
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340524
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details