Capital Lighting, Inc. 2711BB Flush Mounts-Bowl Style 340490

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075449 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075449 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2711BB Flush Mounts-Bowl Style - 340490 - Capital Lighting, Inc.
Columbus, OH, USA
2711BB Flush Mounts-Bowl Style
340490
2711BB Flush Mounts-Bowl Style 340490
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075449 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224075449
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340490
Product Name 2711BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details