Capital Lighting, Inc. 6312BD-528 Sconces-Pocket 340489

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce UPC: 841224084991 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce UPC: 841224084991 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6312BD-528 Sconces-Pocket - 340489 - Capital Lighting, Inc.
Columbus, OH, USA
6312BD-528 Sconces-Pocket
340489
6312BD-528 Sconces-Pocket 340489
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce UPC: 841224084991 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze With Gold Dust
Product Name: Two Light Sconce
UPC: 841224084991
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340489
Product Name 6312BD-528 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details