Capital Lighting, Inc. 6314BD-528-CR Sconces-Wall Torchieres 340484

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce With Crystals UPC: 841224085011 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce With Crystals UPC: 841224085011 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6314BD-528-CR Sconces-Wall Torchieres - 340484 - Capital Lighting, Inc.
Columbus, OH, USA
6314BD-528-CR Sconces-Wall Torchieres
340484
6314BD-528-CR Sconces-Wall Torchieres 340484
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze With Gold Dust Product Name: Two Light Sconce With Crystals UPC: 841224085011 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze With Gold Dust
Product Name: Two Light Sconce With Crystals
UPC: 841224085011
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340484
Product Name 6314BD-528-CR Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details