Capital Lighting, Inc. 2717BB Semi-Flush Mts.-Bowl Style 340474

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: Three Light Semi-Flush Fixture UPC: 841224083642 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: Three Light Semi-Flush Fixture UPC: 841224083642 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2717BB Semi-Flush Mts.-Bowl Style - 340474 - Capital Lighting, Inc.
Columbus, OH, USA
2717BB Semi-Flush Mts.-Bowl Style
340474
2717BB Semi-Flush Mts.-Bowl Style 340474
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 9 Product Name: Three Light Semi-Flush Fixture UPC: 841224083642 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 9
Product Name: Three Light Semi-Flush Fixture
UPC: 841224083642
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340474
Product Name 2717BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details