PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.50
Bulb
Qty: 5
Wattage: 75
Finish: Stained Wood
Product Name: Five Light Chandelier
UPC: 841224084922
Category: Chandelier
Shipped Via: Os
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 340457 |
| Product Name | 4385SW-527 Mid. Chandeliers-Other |
| Application | Residential |