Capital Lighting, Inc. 4387SW-538 Pendants-Fabric Shade 340454

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Stained Wood Product Name: Four Light Pendant UPC: 841224084939 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Stained Wood Product Name: Four Light Pendant UPC: 841224084939 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4387SW-538 Pendants-Fabric Shade - 340454 - Capital Lighting, Inc.
Columbus, OH, USA
4387SW-538 Pendants-Fabric Shade
340454
4387SW-538 Pendants-Fabric Shade 340454
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Stained Wood Product Name: Four Light Pendant UPC: 841224084939 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Stained Wood
Product Name: Four Light Pendant
UPC: 841224084939
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340454
Product Name 4387SW-538 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details