Capital Lighting, Inc. 3255BB-256 Mid. Chandeliers-Glass Down 340442

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083703 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083703 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3255BB-256 Mid. Chandeliers-Glass Down - 340442 - Capital Lighting, Inc.
Columbus, OH, USA
3255BB-256 Mid. Chandeliers-Glass Down
340442
3255BB-256 Mid. Chandeliers-Glass Down 340442
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224083703 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224083703
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340442
Product Name 3255BB-256 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details