Capital Lighting, Inc. 4046BB-489 Mid. Chandeliers-Candle 340430

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224084595 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224084595 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4046BB-489 Mid. Chandeliers-Candle - 340430 - Capital Lighting, Inc.
Columbus, OH, USA
4046BB-489 Mid. Chandeliers-Candle
340430
4046BB-489 Mid. Chandeliers-Candle 340430
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224084595 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224084595
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340430
Product Name 4046BB-489 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details