Capital Lighting, Inc. 4345BB-103 Mid. Chandeliers-Drum Shades 340429

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224084816 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224084816 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4345BB-103 Mid. Chandeliers-Drum Shades - 340429 - Capital Lighting, Inc.
Columbus, OH, USA
4345BB-103 Mid. Chandeliers-Drum Shades
340429
4345BB-103 Mid. Chandeliers-Drum Shades 340429
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224084816 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 22.25
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224084816
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340429
Product Name 4345BB-103 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details