Capital Lighting, Inc. 4379RT-121 Large Chandeliers-Glass Shade 340428

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084908 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084908 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4379RT-121 Large Chandeliers-Glass Shade - 340428 - Capital Lighting, Inc.
Columbus, OH, USA
4379RT-121 Large Chandeliers-Glass Shade
340428
4379RT-121 Large Chandeliers-Glass Shade 340428
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084908 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 41.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rust
Product Name: Nine Light Chandelier
UPC: 841224084908
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340428
Product Name 4379RT-121 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details