Capital Lighting, Inc. 4349BN-103 Mid. Chandeliers-Drum Shades 340426

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 841224084847 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 841224084847 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4349BN-103 Mid. Chandeliers-Drum Shades - 340426 - Capital Lighting, Inc.
Columbus, OH, USA
4349BN-103 Mid. Chandeliers-Drum Shades
340426
4349BN-103 Mid. Chandeliers-Drum Shades 340426
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 841224084847 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 841224084847
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340426
Product Name 4349BN-103 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details