Capital Lighting, Inc. 4364RT Mini Chandeliers-Candle 340423

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084854 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084854 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4364RT Mini Chandeliers-Candle - 340423 - Capital Lighting, Inc.
Columbus, OH, USA
4364RT Mini Chandeliers-Candle
340423
4364RT Mini Chandeliers-Candle 340423
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Petite Chandelier UPC: 841224084854 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Petite Chandelier
UPC: 841224084854
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340423
Product Name 4364RT Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details