Capital Lighting, Inc. 4366RT Mid. Chandeliers-Candle 340421

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084861 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084861 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4366RT Mid. Chandeliers-Candle - 340421 - Capital Lighting, Inc.
Columbus, OH, USA
4366RT Mid. Chandeliers-Candle
340421
4366RT Mid. Chandeliers-Candle 340421
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust Product Name: Six Light Chandelier UPC: 841224084861 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust
Product Name: Six Light Chandelier
UPC: 841224084861
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340421
Product Name 4366RT Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details