Capital Lighting, Inc. 4369RT Large Chandeliers-Candle 340420

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084878 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084878 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
4369RT Large Chandeliers-Candle - 340420 - Capital Lighting, Inc.
Columbus, OH, USA
4369RT Large Chandeliers-Candle
340420
4369RT Large Chandeliers-Candle 340420
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier UPC: 841224084878 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rust
Product Name: Nine Light Chandelier
UPC: 841224084878
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340420
Product Name 4369RT Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details